Circular Metric Connectors PANEL FEEDTHR
HARTING 21033712415 DIN Socket
M12 D-CODE 4PIN FEMALE STRAIGH
4 Position Circular Connector Receptacle, Female Sockets Solder
Circular Metric Connectors PANEL FEEDTHRU M12-F D-COD. 4 PINS
SENSOR CONNECTOR, 4POS, RCPT, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 21033712415 | 7073768 | 21033712415 | 1195-3242-ND | 21033712415 | 52R3239 |
| Product Name | DIN Connectors | Connectors Unreviewed | Circular Connector Assemblies | Connectors | Sensor Connector, 4Pos, Rcpt, M12, Panel; Product Range Harting | |
| Connector Type | DIN Connector | Receptacle, Female Sockets | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | |||||
| Mounting | Panel mount | Panel Mount, Through Hole | Straight Panel Mount |