HARTING Inc. of North America Circular Cable Assemblies 21033711405

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21033711405-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21033711405-ND
Circular Cable Assemblies 21033711405-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 19.7; Connector Type A Harting - 67AC7356 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 19.7; Connector Type A Harting
67AC7356
Sensor Cord, 4P M12 Plug-Free End, 19.7; Connector Type A Harting 67AC7356
SENSOR CORD, 4P M12 PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21033711405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21033711405
Cable Assemblies - Circular Cable Assemblies 21033711405
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21033711405-ND 67AC7356 21033711405
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 19.7; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details