HARTING Inc. of North America Circular Connector Assemblies 21033711400

Description
4 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-5480-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-5480-ND
Circular Connector Assemblies 1195-5480-ND
4 Position Circular Connector Plug, Male Pins Solder

4 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
 - 21033711400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors PNL FEEDTHRU

Circular Metric Connectors PNL FEEDTHRU

Buy Now
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting - 64M1304 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting
64M1304
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting 64M1304
SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5480-ND 21033711400 64M1304
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting
Connector Type Plug, Male Pins
Mounting Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details