HARTING Inc. of North America Cable Assemblies 21033532C00

Description
M12 Cable Assembly A-cod st/- f/- 0,5m
Request a Quote Datasheet
Description
M12 Cable Assembly A-cod st/- f/- 0,5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21033532C00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21033532C00
Cable Assemblies 21033532C00
M12 Cable Assembly A-cod st/- f/- 0,5m

M12 Cable Assembly A-cod st/- f/- 0,5m

Buy Now
Cable Assemblies - 21033532C00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21033532C00
Cable Assemblies 21033532C00
M12 Cable Assembly A-cod s

M12 Cable Assembly A-cod s

Buy Now
M12 CABLE ASSY A-COD ST/- F/- 0,5M - 21033532C00 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY A-COD ST/- F/- 0,5M
21033532C00
M12 CABLE ASSY A-COD ST/- F/- 0,5M 21033532C00
M12 CABLE ASSY A-COD ST/- F/- 0,5M

M12 CABLE ASSY A-COD ST/- F/- 0,5M

Buy Now
Circular Cable Assemblies - 1195-4113-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-4113-ND
Circular Cable Assemblies 1195-4113-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cable, 12P, M12 , 0.5M; Connector Type A Harting - 94X0010 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 12P, M12 , 0.5M; Connector Type A Harting
94X0010
Sensor Cable, 12P, M12 , 0.5M; Connector Type A Harting 94X0010
SENSOR CABLE, 12P, M12 , 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 12P, M12 , 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21033532C00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21033532C00
Cable Assemblies - Circular Cable Assemblies 21033532C00
CBL CIRC 12POS FEM TO WIRE 1.64'

CBL CIRC 12POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21033532C00 21033532C00 1195-4113-ND 94X0010 21033532C00
Product Name Cable Assemblies M12 CABLE ASSY A-COD ST/- F/- 0,5M Circular Cable Assemblies Sensor Cable, 12P, M12 , 0.5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details