HARTING Inc. of North America Circular Connector Assemblies 21033492501

Description
5 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8778-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8778-ND
Circular Connector Assemblies 1195-8778-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting - 98Y7410 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting
98Y7410
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting 98Y7410
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8778-ND 98Y7410
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers