HARTING Inc. of North America Circular Connector Assemblies 21033491501

Description
5 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8777-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8777-ND
Circular Connector Assemblies 1195-8777-ND
5 Position Circular Connector Receptacle, Male Pins Screw

5 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231079
Industrial Circular Connectors 1231079
HARTING 21033491501 Circular Connector

HARTING 21033491501 Circular Connector

Supplier's Site
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Harting - 37AC2278 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Harting
37AC2278
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Harting 37AC2278
SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8777-ND 1231079 37AC2278
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details