5 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONNECTOR, 5POS, RCPT, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8775-ND | 07AH5592 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 5Pos, Rcpt, M12, Panel; Product Range Harting |
| Connector Type | Plug, Female Sockets | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 50 volts |