HARTING Inc. of North America Circular Connector Assemblies 21033412425

Description
2 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8774-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8774-ND
Circular Connector Assemblies 1195-8774-ND
2 Position Circular Connector Receptacle, Female Sockets IDC

2 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 2Pos, Panel; Product Range Harting - 86R6620 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 2Pos, Panel; Product Range Harting
86R6620
Sensor Conn, M12, Rcpt, 2Pos, Panel; Product Range Harting 86R6620
SENSOR CONN, M12, RCPT, 2POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:2 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 2POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:2 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8774-ND 86R6620
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 2Pos, Panel; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details