HARTING Inc. of North America Circular Connector Assemblies 21033411425

Description
2 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8772-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8772-ND
Circular Connector Assemblies 1195-8772-ND
2 Position Circular Connector Plug, Male Pins IDC

2 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Sensor Conn, M12, Plug, 2Pos, Panel; Product Range Harting - 86R6619 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 2Pos, Panel; Product Range Harting
86R6619
Sensor Conn, M12, Plug, 2Pos, Panel; Product Range Harting 86R6619
SENSOR CONN, M12, PLUG, 2POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 2POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8772-ND 86R6619
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 2Pos, Panel; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data