HARTING Inc. of North America Circular Cable Assemblies 21033392301

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8771-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8771-ND
Circular Cable Assemblies 1195-8771-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21033392301 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21033392301
Cable Assemblies - Circular Cable Assemblies 21033392301
CBL CIRC 5POS FEM TO WIRE 0.66'

CBL CIRC 5POS FEM TO WIRE 0.66'

Supplier's Site
Sensor Cord, M12 5P Rcpt-Free End, 7.9; Connector Type A Harting - 86R6618 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 5P Rcpt-Free End, 7.9; Connector Type A Harting
86R6618
Sensor Cord, M12 5P Rcpt-Free End, 7.9; Connector Type A Harting 86R6618
SENSOR CORD, M12 5P RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M12 5P RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8771-ND 21033392301 86R6618
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, M12 5P Rcpt-Free End, 7.9; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 013187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers