HARTING Inc. of North America Circular Cable Assemblies 21033391301

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8770-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8770-ND
Circular Cable Assemblies 1195-8770-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, M12 5P Plug-Free End, 7.9; Connector Type A Harting - 86R6617 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 5P Plug-Free End, 7.9; Connector Type A Harting
86R6617
Sensor Cord, M12 5P Plug-Free End, 7.9; Connector Type A Harting 86R6617
SENSOR CORD, M12 5P PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M12 5P PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21033391301 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21033391301
Cable Assemblies - Circular Cable Assemblies 21033391301
CBL CIRC 5POS MALE TO WIRE 0.66'

CBL CIRC 5POS MALE TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8770-ND 86R6617 21033391301
Product Name Circular Cable Assemblies Sensor Cord, M12 5P Plug-Free End, 7.9; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products