SENSOR CONNECTOR, M12, RECEPTACLE, 4POS, PANEL, PRODUCT RANGE:HARAX SERIES, SENSOR CONNECTOR SIZE:M12, SENSOR CONNECTOR GENDER:FEMALE, NO. OF POSITIONS:4 POSITIONS, SENSOR CONTACT TYPE:IDC / IDT SOCKET, IP / NEMA RATING:IP65, IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 109497618 |
| Product Name | Electrical Accessory |