HARTING Inc. of North America QD Cable/Cord Set 21033211830

Description
SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:8 POSITIONS; SENSOR CONTACT TYPE:PCB PIN; SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:8 POSITIONS; SENSOR CONTACT TYPE:PCB PIN; SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 123550288 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
123550288
QD Cable/Cord Set 123550288
SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:8 POSITIONS; SENSOR CONTACT TYPE:PCB PIN; SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:8 POSITIONS; SENSOR CONTACT TYPE:PCB PIN; SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 123550288
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details