HARTING Inc. of North America Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting 21033211803

Description
SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting - 07AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting
07AH5580
Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting 07AH5580
SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5580
Product Name Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Lever Type, Rubber, 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Low Bleed High Temperatre Septa - 75833 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3740 inch (? to 9.5 mm)
View Details