HARTING Inc. of North America Circular Cable Assemblies 21033111501

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6932-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6932-ND
Circular Cable Assemblies 1195-6932-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21033111501 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21033111501
Cable Assemblies - Circular Cable Assemblies 21033111501
CBL CIRC 5POS MALE TO WIRE 1.64'

CBL CIRC 5POS MALE TO WIRE 1.64'

Supplier's Site
Sensor Cord, M12 5P Plug-Free End, 19.7; Connector Type A Harting - 86R6604 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 5P Plug-Free End, 19.7; Connector Type A Harting
86R6604
Sensor Cord, M12 5P Plug-Free End, 19.7; Connector Type A Harting 86R6604
SENSOR CORD, M12 5P PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M12 5P PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6932-ND 21033111501 86R6604
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, M12 5P Plug-Free End, 19.7; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details