HARTING Inc. of North America Circular Cable Assemblies 21033111402

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3521-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3521-ND
Circular Cable Assemblies 1195-3521-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 21033111402
905898-21033111402
Circular Cable Assemblies - 21033111402 905898-21033111402
Manufacturer: HARTING Win Source Part Number: 905898-21033111402 Series: Han® Features: Cable Assembly 1.64' (500.00mm) Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090

Manufacturer: HARTING
Win Source Part Number: 905898-21033111402
Series: Han®
Features: Cable Assembly 1.64' (500.00mm)
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090

Buy Now Datasheet
Electrical Cable/Wire - 48587320 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
48587320
Electrical Cable/Wire 48587320
CABLE ASSY, 4P M12 PLUG-FREE END, 0.5M; CONNECTOR TYPE A:M12 SENSOR STRAIGHT 4 POSITION PLUG; CONNECTOR TYPE B:FREE END; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSY, 4P M12 PLUG-FREE END, 0.5M; CONNECTOR TYPE A:M12 SENSOR STRAIGHT 4 POSITION PLUG; CONNECTOR TYPE B:FREE END; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assy, 4P M12 Plug-Free End, 0.5M; Connector Type A Harting - 31K9855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Free End, 0.5M; Connector Type A Harting
31K9855
Cable Assy, 4P M12 Plug-Free End, 0.5M; Connector Type A Harting 31K9855
CABLE ASSY, 4P M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21033111402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21033111402
Cable Assemblies - Circular Cable Assemblies 21033111402
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3521-ND 905898-21033111402 48587320 31K9855 21033111402
Product Name Circular Cable Assemblies Circular Cable Assemblies - 21033111402 Electrical Cable/Wire Cable Assy, 4P M12 Plug-Free End, 0.5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details