HARTING Inc. of North America Sensor Housing, Receptacle, M12; Product Range Harting 21033022000

Description
SENSOR HOUSING, RECEPTACLE, M12; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M12 Sensor Socket Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SENSOR HOUSING, RECEPTACLE, M12; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M12 Sensor Socket Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Housing, Receptacle, M12; Product Range Harting - 06AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Housing, Receptacle, M12; Product Range Harting
06AC6776
Sensor Housing, Receptacle, M12; Product Range Harting 06AC6776
SENSOR HOUSING, RECEPTACLE, M12; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M12 Sensor Socket Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle RoHS Compliant: Yes

SENSOR HOUSING, RECEPTACLE, M12; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M12 Sensor Socket Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06AC6776
Product Name Sensor Housing, Receptacle, M12; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details