HARTING Inc. of North America Sensor Housing, Plug, M12; Product Range Harting 21033021001

Description
SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Housing, Plug, M12; Product Range Harting - 06AC6775 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Housing, Plug, M12; Product Range Harting
06AC6775
Sensor Housing, Plug, M12; Product Range Harting 06AC6775
SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes

SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06AC6775
Product Name Sensor Housing, Plug, M12; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details