HARTING Inc. of North America Sensor Housing, Plug, M12; Product Range Harting 21033021000

Description
SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Housing, Plug, M12; Product Range Harting - 06AC6774 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Housing, Plug, M12; Product Range Harting
06AC6774
Sensor Housing, Plug, M12; Product Range Harting 06AC6774
SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes

SENSOR HOUSING, PLUG, M12; Product Range:-; Shell Type:Solid Shell Straight Plug; For Use With:Harting M12 Sensor Pin Contacts; Connector Body Material:-; Connector Shell Size:M12; Gender:Receptacle; Sensor Connector Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06AC6774
Product Name Sensor Housing, Plug, M12; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details