HARTING Inc. of North America Circular Housing, Size M12, Insert; Product Range Harting 21033012000

Description
CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M12, Insert; Product Range Harting - 74AC2639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M12, Insert; Product Range Harting
74AC2639
Circular Housing, Size M12, Insert; Product Range Harting 74AC2639
CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2639
Product Name Circular Housing, Size M12, Insert; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details