HARTING Inc. of North America Circular Housing, Size M12, Insert; Product Range Harting 21033011000

Description
CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M12, Insert; Product Range Harting - 74AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M12, Insert; Product Range Harting
74AC2637
Circular Housing, Size M12, Insert; Product Range Harting 74AC2637
CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M12, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M12 Circular Inserts; Connector Body Material:-; Connector Shell Size:M12; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2637
Product Name Circular Housing, Size M12, Insert; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details