Cable Assembly 1.64' (500.00mm)
SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 0.5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 3POS FEM TO WIRE 1.64'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-4104-ND | 94X0003 | 21023576305 |
| Product Name | Circular Cable Assemblies | Sensor Cable, 3P, M8 Receptacle-Free End, 0.5M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |