Pin Contact Gold Crimp 22-26 AWG Machined
Connector Accessory, Product overview: 21011009020 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-21011009020 can be used for catalog matching and distributor lookup.
CRMP CONT,MALE,26-22AWG,A
Win Source Part Number: 1380662-21011009020
Category: Connectors, Interconnects>Contac
Type: Machined
Contact Finish: Gold
Contact Finish Thickness: 5.90µin (0.150µm)
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 100 pcs
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8605-ND | 336-21011009020 | 21011009020 | 1380662-21011009020 |
| Product Name | Multi Purpose | Electronic Connector | Connectors Crimp Contacts, Commercial, Machined | Connectors, Interconnects - Contacts - Multi Purpose |
| Contact Size (AWG) | 22 to 26 AWG |