HARTING Inc. of North America Circular Connector Contacts 21011009014

Description
HARTING 21011009014
Request a Quote Datasheet
Description
HARTING 21011009014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7138887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7138887
Circular Connector Contacts 7138887
HARTING 21011009014

HARTING 21011009014

Supplier's Site
Circular Connector Contacts - 1903371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903371
Circular Connector Contacts 1903371
HARTING 21011009014

HARTING 21011009014

Supplier's Site
Connectors, Interconnects Circular Connectors Circular Connector Contacts - 21011009014 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Contacts
21011009014
Connectors, Interconnects Circular Connectors Circular Connector Contacts 21011009014
Manufacturer: HARTING Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: Har-Speed M12 Type: Machined Contact Type: Pin Contact Finish Thickness: 5.90µin (0.150µm) Package: Bulk Contact Termination: Crimp Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts
Series: Har-Speed M12
Type: Machined
Contact Type: Pin
Contact Finish Thickness: 5.90µin (0.150µm)
Package: Bulk
Contact Termination: Crimp
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting - 45W1365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting
45W1365
Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting 45W1365
CIRCULAR CONTACT, PIN, 28-24AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Harting har-speed Series M12 Sensor Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-24AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Harting har-speed Series M12 Sensor Connectors RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting - 17AC7299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting
17AC7299
Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting 17AC7299
CIRCULAR CONTACT, PIN, 28-24AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Harting harspeed Series M12 Sensor Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-24AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Harting harspeed Series M12 Sensor Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7138887 21011009014 45W1365
Product Name Circular Connector Contacts Connectors, Interconnects Circular Connectors Circular Connector Contacts Circular Contact, Pin, 28-24Awg , Crimp; Product Range Harting
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details