HARTING Technology Group Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 21010000003

Description
Win Source Part Number: 1380661-21010000003 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Series: M12 Color: Black Features: Dust Tight, Waterproof Package: Bag Accessory Type: Cap (Cover), Sealing For Use With/Related Products: M12 Connector Standard Package: 10 pcs Shell Size - Insert: M12 Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380661-21010000003 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Series: M12 Color: Black Features: Dust Tight, Waterproof Package: Bag Accessory Type: Cap (Cover), Sealing For Use With/Related Products: M12 Connector Standard Package: 10 pcs Shell Size - Insert: M12 Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1380661-21010000003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
1380661-21010000003
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 1380661-21010000003
Win Source Part Number: 1380661-21010000003 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Series: M12 Color: Black Features: Dust Tight, Waterproof Package: Bag Accessory Type: Cap (Cover), Sealing For Use With/Related Products: M12 Connector Standard Package: 10 pcs Shell Size - Insert: M12 Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380661-21010000003
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Series: M12
Color: Black
Features: Dust Tight, Waterproof
Package: Bag
Accessory Type: Cap (Cover), Sealing
For Use With/Related Products: M12 Connector
Standard Package: 10 pcs
Shell Size - Insert: M12
Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 3923.50.0000
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Circular Connector Accessories - 1195-3215-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1195-3215-ND
Circular Connector Accessories 1195-3215-ND
Connector Cap (Cover), Sealing M12 Black

Connector Cap (Cover), Sealing M12 Black

Buy Now Datasheet
 - 21010000003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors M12 SEALING C

Circular Metric Connectors M12 SEALING C

Buy Now
Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. - 21010000003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc.
21010000003
Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. 21010000003
Connectors Circular,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.

Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc.

Buy Now
Connector/Terminal/Pin - 43614278 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43614278
Connector/Terminal/Pin 43614278
SEALING CAP, THERMOPLASTIC, BLACK, ACCESSORY TYPE:SEALING CAP, FOR USE WITH:HARTING HAR-SPEED M12 RECEPTACLE SENSOR CONNECTORS, CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY, PRODUCT RANGE:HAR-SPEED SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SEALING CAP, THERMOPLASTIC, BLACK, ACCESSORY TYPE:SEALING CAP, FOR USE WITH:HARTING HAR-SPEED M12 RECEPTACLE SENSOR CONNECTORS, CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY, PRODUCT RANGE:HAR-SPEED SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380661-21010000003 1195-3215-ND 21010000003 21010000003 43614278
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Accessories Circular Connector Accessories Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details