HARTING Inc. of North America Sensor Cord, 12P, M12 Rcpt-Free End, 1M; Connector To Connector Harting 21 34 850 0C79 010

Description
SENSOR CORD, 12P, M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 12P, M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 12P, M12 Rcpt-Free End, 1M; Connector To Connector Harting - 53Y3549 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P, M12 Rcpt-Free End, 1M; Connector To Connector Harting
53Y3549
Sensor Cord, 12P, M12 Rcpt-Free End, 1M; Connector To Connector Harting 53Y3549
SENSOR CORD, 12P, M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 12P, M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y3549
Product Name Sensor Cord, 12P, M12 Rcpt-Free End, 1M; Connector To Connector Harting
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details