HARTING Inc. of North America Sensor Cord, 4P, M8 Plug-Free End, 1M; Connector To Connector Harting 21 34 800 0481 010

Description
SENSOR CORD, 4P, M8 PLUG-FREE END, 1M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M8 PLUG-FREE END, 1M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M8 Plug-Free End, 1M; Connector To Connector Harting - 53Y3518 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-Free End, 1M; Connector To Connector Harting
53Y3518
Sensor Cord, 4P, M8 Plug-Free End, 1M; Connector To Connector Harting 53Y3518
SENSOR CORD, 4P, M8 PLUG-FREE END, 1M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-FREE END, 1M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y3518
Product Name Sensor Cord, 4P, M8 Plug-Free End, 1M; Connector To Connector Harting
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details