SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87K6595 |
| Product Name | Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Harting |
| Gender | Male / Plug |