HARTING Inc. of North America Circular Connector, Rcpt, 3Pos, Cable; Product Range Harting 21 02 151 2305

Description
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Harax M8-S Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:-RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Harax M8-S Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 3Pos, Cable; Product Range Harting - 93K3129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Harting
93K3129
Circular Connector, Rcpt, 3Pos, Cable; Product Range Harting 93K3129
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Harax M8-S Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Harax M8-S Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:-RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 12027041 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
12027041
Connector/Terminal/Pin 12027041
CIRCULAR CONNECTOR, HARAX M8-S SERIES, RECEPTACLE, 3, SOCKET, CRIMP, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, HARAX M8-S SERIES, RECEPTACLE, 3, SOCKET, CRIMP, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 93K3129 12027041
Product Name Circular Connector, Rcpt, 3Pos, Cable; Product Range Harting Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-B-R7-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details