HARTING Inc. of North America Connector/Terminal/Pin 21 02 151 1405

Description
SENSOR CONNECTOR, HARAX SERIES, 4AMP, 32V, 4POSITION, M8 MALE, IDC/IDT PIN, STRAIGHT CABLE MOUNT, SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SENSOR CONNECTOR, HARAX SERIES, 4AMP, 32V, 4POSITION, M8 MALE, IDC/IDT PIN, STRAIGHT CABLE MOUNT, SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 20027394 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20027394
Connector/Terminal/Pin 20027394
SENSOR CONNECTOR, HARAX SERIES, 4AMP, 32V, 4POSITION, M8 MALE, IDC/IDT PIN, STRAIGHT CABLE MOUNT, SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, HARAX SERIES, 4AMP, 32V, 4POSITION, M8 MALE, IDC/IDT PIN, STRAIGHT CABLE MOUNT, SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Harting - 87K6611 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Harting
87K6611
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Harting 87K6611
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20027394 87K6611
Product Name Connector/Terminal/Pin Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Harting
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details