HARTING Inc. of North America Rcpt, Circular, Harax, M12, R/a, 4P; Product Range Harting 21 01 140 5091

Description
RCPT, CIRCULAR, HARAX, M12, R/A, 4P; Product Range:HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / RoHS Compliant: Yes
Datasheet
Description
RCPT, CIRCULAR, HARAX, M12, R/A, 4P; Product Range:HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt, Circular, Harax, M12, R/a, 4P; Product Range Harting - 89W0375 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt, Circular, Harax, M12, R/a, 4P; Product Range Harting
89W0375
Rcpt, Circular, Harax, M12, R/a, 4P; Product Range Harting 89W0375
RCPT, CIRCULAR, HARAX, M12, R/A, 4P; Product Range:HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / RoHS Compliant: Yes

RCPT, CIRCULAR, HARAX, M12, R/A, 4P; Product Range:HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W0375
Product Name Rcpt, Circular, Harax, M12, R/a, 4P; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details