HARTING Inc. of North America RF Antennas 2093610220090

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2093610220090 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2093610220090
RF Antennas 2093610220090
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2093610220090
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details