HARTING Inc. of North America RFID Antennas 2093610120030

Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet
Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1195-6929-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1195-6929-ND
RFID Antennas 1195-6929-ND
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet
RFID Antennas - 2093610120030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
2093610120030
RFID Antennas 2093610120030
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas .3m atv fld 3mm cbl OD, SMA, FCC

Antennas .3m atv fld 3mm cbl OD, SMA, FCC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1195-6929-ND 2093610120030 2093610120030
Product Name RFID Antennas RFID Antennas Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details