HARTING Inc. of North America Coaxial Cables (RF) 20932040106

Description
"Cable Assembly Coaxial N-Type to TNC RG-213 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to TNC RG-213 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 20932040106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
20932040106-ND
Coaxial Cables (RF) 20932040106-ND
"Cable Assembly Coaxial N-Type to TNC RG-213 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial N-Type to TNC RG-213 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
RF Cable Assemblies - 20932040106 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
20932040106
RF Cable Assemblies 20932040106
RF Cable Assemblies HA-VIS COAX TNC-N RG213, 3M

RF Cable Assemblies HA-VIS COAX TNC-N RG213, 3M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 20932040106 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
20932040106
Cable Assemblies - Coaxial Cables (RF) 20932040106
CBL ASSY NTYPE-TNC PLG-JACK 9.8'

CBL ASSY NTYPE-TNC PLG-JACK 9.8'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 20932040106-ND 20932040106 20932040106
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1562745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details