HARTING Inc. of North America Coaxial Cables (RF) 20932040105

Description
"Cable Assembly Coaxial SMA to N-Type 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 20932040105-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
20932040105-ND
Coaxial Cables (RF) 20932040105-ND
"Cable Assembly Coaxial SMA to N-Type 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial SMA to N-Type 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
RF Cable Assemblies - 20932040105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
20932040105
RF Cable Assemblies 20932040105
RF Cable Assemblies HA-VIS COAX SMA-N LL240 FLEX, 10M

RF Cable Assemblies HA-VIS COAX SMA-N LL240 FLEX, 10M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 20932040105 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
20932040105
Cable Assemblies - Coaxial Cables (RF) 20932040105
CBL ASSY SMA-NTYPE PLUG-PLUG 10M

CBL ASSY SMA-NTYPE PLUG-PLUG 10M

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 20932040105-ND 20932040105 20932040105
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details