HARTING Inc. of North America Coaxial Cables (RF) 20932040101

Description
"Cable Assembly Coaxial SMA to TNC RG-58 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to TNC RG-58 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 20932040101-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
20932040101-ND
Coaxial Cables (RF) 20932040101-ND
"Cable Assembly Coaxial SMA to TNC RG-58 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial SMA to TNC RG-58 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 20932040101 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
20932040101
Cable Assemblies - Coaxial Cables (RF) 20932040101
CBL ASSY SMA-TNC PLUG-JACK 9.8'

CBL ASSY SMA-TNC PLUG-JACK 9.8'

Supplier's Site
RF Cable Assemblies - 20932040101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
20932040101
RF Cable Assemblies 20932040101
RF Cable Assemblies HA-VIS COAX SMA-TNC RG58, 3M

RF Cable Assemblies HA-VIS COAX SMA-TNC RG58, 3M

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 20932040101-ND 20932040101 20932040101
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Rated Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details