HARTING Inc. of North America RF Antennas 20932010308

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 20932010308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
20932010308
RF Antennas 20932010308
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 20932010308
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-4339RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 9 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers