HARTING Inc. of North America RFID Antennas 20932010203

Description
RFID Antenna 865MHz ~ 870MHz
Request a Quote Datasheet
Description
RFID Antenna 865MHz ~ 870MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 20932010203-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
20932010203-ND
RFID Antennas 20932010203-ND
RFID Antenna 865MHz ~ 870MHz

RFID Antenna 865MHz ~ 870MHz

Buy Now Datasheet
RFID Antennas - 20932010203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
20932010203
RFID Antennas 20932010203
RFID Antenna 865MHz ~ 870MHz

RFID Antenna 865MHz ~ 870MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
20932010203
Antennas 20932010203
Antennas RF-ANT-WR80-30-EU

Antennas RF-ANT-WR80-30-EU

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 20932010203-ND 20932010203 20932010203
Product Name RFID Antennas RFID Antennas Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers