HARTING Inc. of North America RFID Antennas 20932010103

Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet
Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1195-3435-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1195-3435-ND
RFID Antennas 1195-3435-ND
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet
RF-ANT-WR30-US - 20932010103 - Heilind Electronics, Inc.
Wilmington, MA, United States
RF-ANT-WR30-US
20932010103
RF-ANT-WR30-US 20932010103
RF-ANT-WR30-US

RF-ANT-WR30-US

Buy Now
RFID Antennas - 20932010103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
20932010103
RFID Antennas 20932010103
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1195-3435-ND 20932010103 20932010103
Product Name RFID Antennas RF-ANT-WR30-US RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers