HARTING Inc. of North America RFID Antennas 20932010102

Description
RFID Antenna 865MHz ~ 870MHz
Request a Quote Datasheet
Description
RFID Antenna 865MHz ~ 870MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 20932010102-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
20932010102-ND
RFID Antennas 20932010102-ND
RFID Antenna 865MHz ~ 870MHz

RFID Antenna 865MHz ~ 870MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
20932010102
Antennas 20932010102
Antennas RF-ANT-WR30-EU

Antennas RF-ANT-WR30-EU

Buy Now Datasheet
RFID Antennas - 20932010102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
20932010102
RFID Antennas 20932010102
RFID Antenna 865MHz ~ 870MHz

RFID Antenna 865MHz ~ 870MHz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 20932010102-ND 20932010102 20932010102
Product Name RFID Antennas Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers