HARTING Inc. of North America Specialized Cable Assemblies 20886411030

Description
"Cable Heavy Duty Connector, Female to Heavy Duty Connector, Male 5 Line 9.84' (3.00m) 118"""
Request a Quote Datasheet
Description
"Cable Heavy Duty Connector, Female to Heavy Duty Connector, Male 5 Line 9.84' (3.00m) 118"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 20886411030-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
20886411030-ND
Specialized Cable Assemblies 20886411030-ND
"Cable Heavy Duty Connector, Female to Heavy Duty Connector, Male 5 Line 9.84' (3.00m) 118"""

"Cable Heavy Duty Connector, Female to Heavy Duty Connector, Male 5 Line 9.84' (3.00m) 118"""

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 20886411030 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
20886411030
Cable Assemblies - Specialized Cable Assemblies 20886411030
CABLE HD CONN F-M 5WIRE 3M

CABLE HD CONN F-M 5WIRE 3M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 20886411030-ND 20886411030
Product Name Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details