HARTING Inc. of North America Multi-Conductor & Paired Cables 20826002004

Description
Harting 2x preLink cord 4x2xAWG27/7 Cat.
Request a Quote Datasheet
Description
Harting 2x preLink cord 4x2xAWG27/7 Cat.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 20826002004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
20826002004
Multi-Conductor & Paired Cables 20826002004
Harting 2x preLink cord 4x2xAWG27/7 Cat.

Harting 2x preLink cord 4x2xAWG27/7 Cat.

Buy Now
Specialized Cable Assemblies - 20826002004-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
20826002004-ND
Specialized Cable Assemblies 20826002004-ND
"Cable Terminal Module to Terminal Module 8 Line 1.31' (0.40m) 15.75"""

"Cable Terminal Module to Terminal Module 8 Line 1.31' (0.40m) 15.75"""

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 20826002004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
20826002004
Cable Assemblies - Specialized Cable Assemblies 20826002004
CABLE TERM MOD-TERM 8WIRE 15.75"

CABLE TERM MOD-TERM 8WIRE 15.75"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 20826002004 20826002004-ND 20826002004
Product Name Multi-Conductor & Paired Cables Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details