HARTING Inc. of North America Multi-Conductor & Paired Cables 20826001004

Description
Harting 1x preLink cord 4x2xAWG27/7 Cat.
Request a Quote Datasheet
Description
Harting 1x preLink cord 4x2xAWG27/7 Cat.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 20826001004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
20826001004
Multi-Conductor & Paired Cables 20826001004
Harting 1x preLink cord 4x2xAWG27/7 Cat.

Harting 1x preLink cord 4x2xAWG27/7 Cat.

Buy Now
Specialized Cable Assemblies - 20826001004-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
20826001004-ND
Specialized Cable Assemblies 20826001004-ND
"Cable Terminal Module to Wire 8 Line 1.31' (0.40m) 15.75"""

"Cable Terminal Module to Wire 8 Line 1.31' (0.40m) 15.75"""

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 20826001004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
20826001004
Cable Assemblies - Specialized Cable Assemblies 20826001004
CABLE TERM MOD-WIRE 8WIRE 15.75"

CABLE TERM MOD-WIRE 8WIRE 15.75"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 20826001004 20826001004-ND 20826001004
Product Name Multi-Conductor & Paired Cables Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details