Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat6
CONNECTOR, RJ45, RCPT, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-7237-ND | 60AC6798 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connector, Rj45, Rcpt, 8P8C, Cat6A; Modular Connector Type Harting |
| Category | Modular Connector and RJ Connector |