HARTING Inc. of North America Circular Connector Assemblies 20820062001

Description
8 Position Circular Connector Jack, Female Sockets IDC
Request a Quote Datasheet
Description
8 Position Circular Connector Jack, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7236-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7236-ND
Circular Connector Assemblies 1195-7236-ND
8 Position Circular Connector Jack, Female Sockets IDC

8 Position Circular Connector Jack, Female Sockets IDC

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting - 60AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting
60AC6797
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting 60AC6797
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-7236-ND 60AC6797
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details