HARTING Inc. of North America Circular Connector Assemblies 20820061218

Description
8 Position Circular Connector Insert, Male Pins Spring Tabs
Request a Quote Datasheet
Description
8 Position Circular Connector Insert, Male Pins Spring Tabs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-4037-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-4037-ND
Circular Connector Assemblies 1195-4037-ND
8 Position Circular Connector Insert, Male Pins Spring Tabs

8 Position Circular Connector Insert, Male Pins Spring Tabs

Buy Now Datasheet
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting - 49Y0905 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
49Y0905
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting 49Y0905
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP65; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP65; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-4037-ND 49Y0905
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products