HARTING Inc. of North America Circular Connector Assemblies 20820052001

Description
4 Position Circular Connector Jack, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Jack, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7235-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7235-ND
Circular Connector Assemblies 1195-7235-ND
4 Position Circular Connector Jack, Female Sockets IDC

4 Position Circular Connector Jack, Female Sockets IDC

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 60AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
60AC6796
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 60AC6796
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-7235-ND 60AC6796
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details