HARTING Inc. of North America Circular Connector Assemblies 20820051214

Description
4 Position Circular Connector Insert, Male Pins Spring Tabs
Request a Quote Datasheet
Description
4 Position Circular Connector Insert, Male Pins Spring Tabs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-4036-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-4036-ND
Circular Connector Assemblies 1195-4036-ND
4 Position Circular Connector Insert, Male Pins Spring Tabs

4 Position Circular Connector Insert, Male Pins Spring Tabs

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting - 49Y0904 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
49Y0904
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting 49Y0904
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP65; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP65; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-4036-ND 49Y0904
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details