HARTING Inc. of North America Circular Connector Assemblies 20820050002

Description
Ha-VIS preLink M12 plug X
Request a Quote Datasheet
Description
Ha-VIS preLink M12 plug X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Ha-VIS preLink M12 plug X

Ha-VIS preLink M12 plug X

Buy Now
Circular Connector Assemblies - 1195-4035-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-4035-ND
Circular Connector Assemblies 1195-4035-ND
8 Position Circular Connector Plug, Male Pins IDC

8 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Industrial Circular Connectors - 8755650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8755650
Industrial Circular Connectors 8755650
HARTING 20820050002 Circular Connector

HARTING 20820050002 Circular Connector

Supplier's Site
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting - 49Y0903 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
49Y0903
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting 49Y0903
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:-; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20820050002 1195-4035-ND 8755650 49Y0903
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 1.2 amps
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers