HARTING Inc. of North America Circular Connector Assemblies 20820050001

Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-4034-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-4034-ND
Circular Connector Assemblies 1195-4034-ND
4 Position Circular Connector Plug, Male Pins IDC

4 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 20820050001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
20820050001
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 20820050001
PRELINK M12 D-CODE CONN 4POLE W/INSERT

PRELINK M12 D-CODE CONN 4POLE W/INSERT

Buy Now
Industrial Circular Connectors - 8755657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8755657
Industrial Circular Connectors 8755657
HARTING 20820050001 Circular Connector

HARTING 20820050001 Circular Connector

Supplier's Site
Connectors, Interconnects Circular Connectors Circular Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Manufacturer: HARTING Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: Ha-Vis preLink® Connector Type: Plug, Male Pins Package: Bulk Shell Size - Insert: M12-4 Operating Temperature: -40°C ~ 70°C Mounting Type: Free Hanging (In-Line) Shell Material: Zinc Die Cast Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 1.18A Product Status: Active Backshell Material, Plating: Zinc Die Cast, Nickel

Manufacturer: HARTING
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: Ha-Vis preLink®
Connector Type: Plug, Male Pins
Package: Bulk
Shell Size - Insert: M12-4
Operating Temperature: -40°C ~ 70°C
Mounting Type: Free Hanging (In-Line)
Shell Material: Zinc Die Cast
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1.18A
Product Status: Active
Backshell Material, Plating: Zinc Die Cast, Nickel

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting - 49Y0902 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
49Y0902
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting 49Y0902
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:-; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-4034-ND 20820050001 8755657 49Y0902
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Industrial Circular Connectors Connectors, Interconnects Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Current Rating 1.2 amps 1.2 amps
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details